Murata Electronics Ceramic Capacitors GJM0335C1E8R0BB01D

Description
CAP CER 8PF 25V C0G 0201
Request a Quote Datasheet
Description
CAP CER 8PF 25V C0G 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335C1E8R0BB01DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8PF 25V C0G 0201

CAP CER 8PF 25V C0G 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E8R0BB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8PF 25V C0G 0201

CAP CER 8PF 25V C0G 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E8R0BB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8PF 25V C0G 0201

CAP CER 8PF 25V C0G 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358837-GJM0335C1E8R0BB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358837-GJM0335C1E8R0BB01D
Capacitors - Ceramic Capacitors 1358837-GJM0335C1E8R0BB01D
Win Source Part Number: 1358837-GJM0335C1E8R 0BB01D Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: * Product Status: Active HTSUS: 8532.24.0020 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1358837-GJM0335C1E8R0BB01D
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: *
Product Status: Active
HTSUS: 8532.24.0020
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
8PF 25V Capacitor
60-GJM0335C1E8R0BB01D
8PF 25V Capacitor 60-GJM0335C1E8R0BB01D
CAP CER 8PF 25V C0G 0201 Product overview: GJM0335C1E8R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E8R0BB01 D can be used for catalog matching and distributor lookup.

CAP CER 8PF 25V C0G 0201 Product overview: GJM0335C1E8R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E8R0BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM0335C1E8R0BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E8R0BB01D
Ceramic Capacitors GJM0335C1E8R0BB01D
CAP CER 8PF 25V C0G 0201

CAP CER 8PF 25V C0G 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GJM0335C1E8R0BB01D
CAP CER 8PF 25V C0G 0201

CAP CER 8PF 25V C0G 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM0335C1E8R0BB01DTR-ND 490-GJM0335C1E8R0BB01DDKR-ND 1358837-GJM0335C1E8R0BB01D 60-GJM0335C1E8R0BB01D GJM0335C1E8R0BB01D GJM0335C1E8R0BB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 8PF 25V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - M39014/021412 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details