Murata Electronics Ceramic Capacitors GJM0335C1E7R5WB01D

Description
7.5pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
7.5pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335C1E7R5WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
7.5pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7.5pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E7R5WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 7.5PF 25V C0G/NP0 0201

CAP CER 7.5PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E7R5WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 7.5PF 25V C0G/NP0 0201

CAP CER 7.5PF 25V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GJM0335C1E7R5WB01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GJM0335C1E7R5WB01D
Capacitors - Ceramic Capacitors GJM0335C1E7R5WB01D
CAP CER 7.5PF 25V C0G/NP0 0201

CAP CER 7.5PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GJM0335C1E7R5WB01DTR-ND 490-GJM0335C1E7R5WB01DDKR-ND GJM0335C1E7R5WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.1uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186301 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details