Murata Electronics 7PF 25V Capacitor GJM0335C1E7R0BB01D

Description
CAP CER 7PF 25V C0G/NP0 0201 Product overview: GJM0335C1E7R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E7R0BB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 7PF 25V C0G/NP0 0201 Product overview: GJM0335C1E7R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E7R0BB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7PF 25V Capacitor
60-GJM0335C1E7R0BB01D
7PF 25V Capacitor 60-GJM0335C1E7R0BB01D
CAP CER 7PF 25V C0G/NP0 0201 Product overview: GJM0335C1E7R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E7R0BB01 D can be used for catalog matching and distributor lookup.

CAP CER 7PF 25V C0G/NP0 0201 Product overview: GJM0335C1E7R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E7R0BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358880-GJM0335C1E7R0BB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358880-GJM0335C1E7R0BB01D
Capacitors - Ceramic Capacitors 1358880-GJM0335C1E7R0BB01D
Win Source Part Number: 1358880-GJM0335C1E7R 0BB01D Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GJM Product Status: Active Features: High Q, Low Loss Package / Case: 0201 (0603 Metric) Base Product Number: GJM0335C1E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 7 pF Tolerance: ±0.1pF Voltage - Rated: 25V Applications: RF, Microwave, High Frequency Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358880-GJM0335C1E7R0BB01D
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GJM
Product Status: Active
Features: High Q, Low Loss
Package / Case: 0201 (0603 Metric)
Base Product Number: GJM0335C1E
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 7 pF
Tolerance: ±0.1pF
Voltage - Rated: 25V
Applications: RF, Microwave, High Frequency
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E7R0BB01DTR-ND - DigiKey
Thief River Falls, MN, United States
7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E7R0BB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 7PF 25V C0G/NP0 0201

CAP CER 7PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E7R0BB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 7PF 25V C0G/NP0 0201

CAP CER 7PF 25V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors GJM0335C1E7R0BB01D
CAP CER 7PF 25V C0G/NP0 0201

CAP CER 7PF 25V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - GJM0335C1E7R0BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E7R0BB01D
Ceramic Capacitors GJM0335C1E7R0BB01D
CAP CER 7PF 25V C0G/NP0 0201

CAP CER 7PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM0335C1E7R0BB01D 1358880-GJM0335C1E7R0BB01D 490-GJM0335C1E7R0BB01DTR-ND 490-GJM0335C1E7R0BB01DDKR-ND GJM0335C1E7R0BB01D GJM0335C1E7R0BB01D
Product Name 7PF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 7.00E-6 microF 7.00E-6 microF 7.00E-6 microF 7.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Polymer - 157UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers