Murata Electronics Ceramic Capacitors GJM0335C1E6R2WB01D

Description
CAP CER 6.2PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 6.2PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335C1E6R2WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6.2PF 25V C0G/NP0 0201

CAP CER 6.2PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E6R2WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
6.2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E6R2WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6.2PF 25V C0G/NP0 0201

CAP CER 6.2PF 25V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors GJM0335C1E6R2WB01D
CAP CER 6.2PF 25V NP0 0201

CAP CER 6.2PF 25V NP0 0201

Supplier's Site
Ceramic Capacitors - GJM0335C1E6R2WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E6R2WB01D
Ceramic Capacitors GJM0335C1E6R2WB01D
CAP CER 6.2PF 25V NP0 0201

CAP CER 6.2PF 25V NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM0335C1E6R2WB01DCT-ND 490-GJM0335C1E6R2WB01DDKR-ND GJM0335C1E6R2WB01D GJM0335C1E6R2WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701156 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF1R3B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details