Murata Electronics Ceramic Capacitors GJM0335C1E6R0WB01D

Description
CAP CER 6PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 6PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335C1E6R0WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6PF 25V C0G/NP0 0201

CAP CER 6PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E6R0WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6PF 25V C0G/NP0 0201

CAP CER 6PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E6R0WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
6pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GJM0335C1E6R0WB01D
CAP CER 6PF 25V NP0 0201

CAP CER 6PF 25V NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GJM0335C1E6R0WB01DCT-ND 490-GJM0335C1E6R0WB01DDKR-ND GJM0335C1E6R0WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - CK05BX103K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details