Murata Electronics Ceramic Capacitors GJM0335C1E6R0BB01D

Description
6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14786-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14786-2-ND
Ceramic Capacitors 490-14786-2-ND
6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14786-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14786-6-ND
Ceramic Capacitors 490-14786-6-ND
6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14786-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14786-1-ND
Ceramic Capacitors 490-14786-1-ND
6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM0335C1E6R0BB01D - 872754-GJM0335C1E6R0BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0335C1E6R0BB01D
872754-GJM0335C1E6R0BB01D
Ceramic Capacitors - GJM0335C1E6R0BB01D 872754-GJM0335C1E6R0BB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872754-GJM0335C1E6R0 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 6 pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-14786-1, 490-14786-2, GJM0335C1E6R0BB01D-N D, 490-14786-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872754-GJM0335C1E6R0BB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: 6 pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GJM0335C1E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-14786-1, 490-14786-2, GJM0335C1E6R0BB01D-ND, 490-14786-6

Buy Now Datasheet
Singapore, Singapore
6PF 25V Capacitor
60-GJM0335C1E6R0BB01D
6PF 25V Capacitor 60-GJM0335C1E6R0BB01D
CAP CER 6PF 25V C0G/NP0 0201 Product overview: GJM0335C1E6R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E6R0BB01 D can be used for catalog matching and distributor lookup.

CAP CER 6PF 25V C0G/NP0 0201 Product overview: GJM0335C1E6R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E6R0BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14786-2-ND 490-14786-6-ND 872754-GJM0335C1E6R0BB01D 60-GJM0335C1E6R0BB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GJM0335C1E6R0BB01D 6PF 25V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX103M016K202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details