Murata Electronics Ceramic Capacitors GJM0335C1E5R5BB01D

Description
5.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM0335C1E5R5BB01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GJM0335C1E5R5BB01D-ND
Ceramic Capacitors GJM0335C1E5R5BB01D-ND
5.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GJM0335C1E5R5BB01D
CAP CER 5.5PF 25V NP0 0201

CAP CER 5.5PF 25V NP0 0201

Supplier's Site
CAP CER 5.5PF 25V NP0 0201 - 535-GJM0335C1E5R5BB01D - Utmel Electronic Limited
Hong Kong, China
CAP CER 5.5PF 25V NP0 0201
535-GJM0335C1E5R5BB01D
CAP CER 5.5PF 25V NP0 0201 535-GJM0335C1E5R5BB01D
CAP CER 5.5PF 25V NP0 0201

CAP CER 5.5PF 25V NP0 0201

Supplier's Site
Ceramic Capacitors - GJM0335C1E5R5BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E5R5BB01D
Ceramic Capacitors GJM0335C1E5R5BB01D
CAP CER 5.5PF 25V NP0 0201

CAP CER 5.5PF 25V NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number GJM0335C1E5R5BB01D-ND GJM0335C1E5R5BB01D 535-GJM0335C1E5R5BB01D GJM0335C1E5R5BB01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors CAP CER 5.5PF 25V NP0 0201 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition C0G Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011522 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details