Murata Electronics Ceramic Capacitors GJM0335C1E5R1CB01J

Description
5.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM0335C1E5R1CB01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GJM0335C1E5R1CB01J-ND
Ceramic Capacitors GJM0335C1E5R1CB01J-ND
5.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GJM0335C1E5R1CB01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GJM0335C1E5R1CB01J
Capacitors - Ceramic Capacitors GJM0335C1E5R1CB01J
CAP CER 5.1PF 25V NP0 0201

CAP CER 5.1PF 25V NP0 0201

Supplier's Site
Ceramic Capacitors - GJM0335C1E5R1CB01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E5R1CB01J
Ceramic Capacitors GJM0335C1E5R1CB01J
CAP CER 5.1PF 25V NP0 0201

CAP CER 5.1PF 25V NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GJM0335C1E5R1CB01J-ND GJM0335C1E5R1CB01J GJM0335C1E5R1CB01J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337XMPL002MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - C17AH0R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers