CAP CER 4.8PF 25V NP0 0201 Product overview: GJM0335C1E4R8WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E4R8WB01
CAP CER 4.8PF 25V C0G/NP0 0201
CAP CER 4.8PF 25V C0G/NP0 0201
4.8pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 4.8PF 25V NP0 0201
CAP CER 4.8PF 25V NP0 0201
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GJM0335C1E4R8WB01D | 490-GJM0335C1E4R8WB01DCT-ND | 490-GJM0335C1E4R8WB01DDKR-ND | GJM0335C1E4R8WB01D | GJM0335C1E4R8WB01D |
| Product Name | 4.8PF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.80E-6 microF | 4.80E-6 microF | 4.80E-6 microF |