Murata Electronics Ceramic Capacitors GJM0335C1E4R0BB01J

Description
4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM0335C1E4R0BB01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GJM0335C1E4R0BB01J-ND
Ceramic Capacitors GJM0335C1E4R0BB01J-ND
4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GJM0335C1E4R0BB01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GJM0335C1E4R0BB01J
Capacitors - Ceramic Capacitors GJM0335C1E4R0BB01J
CAP CER 4PF 25V C0G/NP0 0201

CAP CER 4PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GJM0335C1E4R0BB01J-ND GJM0335C1E4R0BB01J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 338-4111-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details