Murata Electronics Ceramic Capacitors GJM0335C1E3R6WB01D

Description
CAP CER 3.6PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 3.6PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335C1E3R6WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.6PF 25V C0G/NP0 0201

CAP CER 3.6PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E3R6WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.6PF 25V C0G/NP0 0201

CAP CER 3.6PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E3R6WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
3.6pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.6pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
3.6PF 25V Capacitor
60-GJM0335C1E3R6WB01D
3.6PF 25V Capacitor 60-GJM0335C1E3R6WB01D
CAP CER 3.6PF 25V C0G/NP0 0201 Product overview: GJM0335C1E3R6WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E3R6WB01 D can be used for catalog matching and distributor lookup.

CAP CER 3.6PF 25V C0G/NP0 0201 Product overview: GJM0335C1E3R6WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E3R6WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Automation and Controls - Pneumatics, Hydraulics - Valves and Control -  - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Pneumatics, Hydraulics - Valves and Control
Industrial Automation and Controls - Pneumatics, Hydraulics - Valves and Control
Manufacturer: AMIS Category: Industrial Automation and Controls>Pneumatics, Hydraulics - Valves and Control Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Buck Converters

Manufacturer: AMIS
Category: Industrial Automation and Controls>Pneumatics, Hydraulics - Valves and Control
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 160 V
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Applications: Buck Converters

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM0335C1E3R6WB01DCT-ND 490-GJM0335C1E3R6WB01DDKR-ND 60-GJM0335C1E3R6WB01D
Product Name Ceramic Capacitors Ceramic Capacitors 3.6PF 25V Capacitor Industrial Automation and Controls - Pneumatics, Hydraulics - Valves and Control
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX122M200K042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers