Murata Electronics Ceramic Capacitors GJM0335C1E3R2WB01D

Description
CAP CER 3.2PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 3.2PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335C1E3R2WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.2PF 25V C0G/NP0 0201

CAP CER 3.2PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E3R2WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
3.2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E3R2WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.2PF 25V C0G/NP0 0201

CAP CER 3.2PF 25V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors GJM0335C1E3R2WB01D
CAP CER 3.2PF 25V NP0 0201

CAP CER 3.2PF 25V NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GJM0335C1E3R2WB01DCT-ND 490-GJM0335C1E3R2WB01DDKR-ND GJM0335C1E3R2WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers