Murata Electronics Ceramic Capacitors GJM0335C1E2R9WB01D

Description
2.9pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.9pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335C1E2R9WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
2.9pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.9pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E2R9WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.9PF 25V C0G/NP0 0201

CAP CER 2.9PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E2R9WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.9PF 25V C0G/NP0 0201

CAP CER 2.9PF 25V C0G/NP0 0201

Buy Now Datasheet
Singapore, Singapore
2.9PF 25V Capacitor
60-GJM0335C1E2R9WB01D
2.9PF 25V Capacitor 60-GJM0335C1E2R9WB01D
CAP CER 2.9PF 25V NP0 0201 Product overview: GJM0335C1E2R9WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.9PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E2R9WB01 D can be used for catalog matching and distributor lookup.

CAP CER 2.9PF 25V NP0 0201 Product overview: GJM0335C1E2R9WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.9PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E2R9WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GJM0335C1E2R9WB01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GJM0335C1E2R9WB01D
Capacitors - Ceramic Capacitors GJM0335C1E2R9WB01D
CAP CER 2.9PF 25V NP0 0201

CAP CER 2.9PF 25V NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM0335C1E2R9WB01DTR-ND 490-GJM0335C1E2R9WB01DDKR-ND 60-GJM0335C1E2R9WB01D GJM0335C1E2R9WB01D
Product Name Ceramic Capacitors Ceramic Capacitors 2.9PF 25V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details