2.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
2.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
2.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP, 2.4PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-11179-6-ND | 490-11179-1-ND | 36AJ9367 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 2.4Pf, 25V, Mlcc, 0201 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 25 volts | 25 volts |