Murata Electronics Ceramic Capacitors GJM0335C1E2R0WB01D

Description
2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12592-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12592-6-ND
Ceramic Capacitors 490-12592-6-ND
2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12592-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12592-2-ND
Ceramic Capacitors 490-12592-2-ND
2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12592-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12592-1-ND
Ceramic Capacitors 490-12592-1-ND
2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM0335C1E2R0WB01D - 800673-GJM0335C1E2R0WB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0335C1E2R0WB01D
800673-GJM0335C1E2R0WB01D
Ceramic Capacitors - GJM0335C1E2R0WB01D 800673-GJM0335C1E2R0WB01D
Manufacturer: Murata Electronics Win Source Part Number: 800673-GJM0335C1E2R0 WB01D Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 2pF Tolerance: ±0.05pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 800673-GJM0335C1E2R0WB01D
Packaging: Reel
Mounting Style: SMD
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Capacitance: 2pF
Tolerance: ±0.05pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
2PF 25V Capacitor
60-GJM0335C1E2R0WB01D
2PF 25V Capacitor 60-GJM0335C1E2R0WB01D
CAP CER 2PF 25V C0G/NP0 0201 Product overview: GJM0335C1E2R0WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E2R0WB01 D can be used for catalog matching and distributor lookup.

CAP CER 2PF 25V C0G/NP0 0201 Product overview: GJM0335C1E2R0WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E2R0WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM0335C1E2R0WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E2R0WB01D
Ceramic Capacitors GJM0335C1E2R0WB01D
CAP CER 2PF 25V C0G/NP0 0201

CAP CER 2PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 2Pf, 25V, Mlcc, 0201; Capacitance Murata - 97AH9578 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2Pf, 25V, Mlcc, 0201; Capacitance Murata
97AH9578
Cap, 2Pf, 25V, Mlcc, 0201; Capacitance Murata 97AH9578
CAP, 2PF, 25V, MLCC, 0201; Capacitance:2pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 2PF, 25V, MLCC, 0201; Capacitance:2pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 13AJ0419 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
13AJ0419
Cap, 2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 13AJ0419
CAP, 2PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 2PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12592-6-ND 490-12592-2-ND 800673-GJM0335C1E2R0WB01D 60-GJM0335C1E2R0WB01D GJM0335C1E2R0WB01D 97AH9578 13AJ0419
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GJM0335C1E2R0WB01D 2PF 25V Capacitor Ceramic Capacitors Cap, 2Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 224SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers