Murata Electronics Ceramic Capacitors GJM0335C1E1R8CB01D

Description
1.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3059-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3059-2-ND
Ceramic Capacitors 490-3059-2-ND
1.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3059-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3059-6-ND
Ceramic Capacitors 490-3059-6-ND
1.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3059-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3059-1-ND
Ceramic Capacitors 490-3059-1-ND
1.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM0335C1E1R8CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E1R8CB01D
Ceramic Capacitors GJM0335C1E1R8CB01D
CAP CER 1.8PF 25V C0G/NP0 0201

CAP CER 1.8PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 1.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 36AJ9366 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
36AJ9366
Cap, 1.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 36AJ9366
CAP, 1.8PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1.8PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-3059-2-ND 490-3059-6-ND GJM0335C1E1R8CB01D 36AJ9366
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details