Murata Electronics 1.6PF 25V Capacitor GJM0335C1E1R6BB01D

Description
CAP CER 1.6PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R6BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.6PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R6BB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1.6PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R6BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.6PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R6BB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.6PF 25V Capacitor
60-GJM0335C1E1R6BB01D
1.6PF 25V Capacitor 60-GJM0335C1E1R6BB01D
CAP CER 1.6PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R6BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.6PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R6BB01 D can be used for catalog matching and distributor lookup.

CAP CER 1.6PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R6BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.6PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R6BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329479-GJM0335C1E1R6BB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329479-GJM0335C1E1R6BB01D
Capacitors - Ceramic Capacitors 1329479-GJM0335C1E1R6BB01D
Manufacturer: Murata Electronics Win Source Part Number: 1329479-GJM0335C1E1R 6BB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: Surface Mount Capacitance: 1.6 pF Tolerance: ±0.1pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11177-1,490-1721 6-1-ND,490-17216-6,4 90-11177-2,490-17216 -1,490-17216-6-ND,GJ M0335C1E1R6BB01E,490 -11177-6,490-17216-2 -ND,490-17216-2,GJM0 335C1E1R6BB01D-ND Base Product Number: GJM0335C1E RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329479-GJM0335C1E1R6BB01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: RF, Microwave, High Frequency
Standard Package: 15,000
Mounting: Surface Mount
Capacitance: 1.6 pF
Tolerance: ±0.1pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-11177-1,490-17216-1-ND,490-17216-6,490-11177-2,490-17216-1,490-17216-6-ND,GJM0335C1E1R6BB01E,490-11177-6,490-17216-2-ND,490-17216-2,GJM0335C1E1R6BB01D-ND
Base Product Number: GJM0335C1E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-11177-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11177-6-ND
Ceramic Capacitors 490-11177-6-ND
1.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11177-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11177-2-ND
Ceramic Capacitors 490-11177-2-ND
1.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11177-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11177-1-ND
Ceramic Capacitors 490-11177-1-ND
1.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1853115 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853115
MLCCs - Multilayer Ceramic Capacitors 1853115
Murata GJM0335C1E1R6BB01D

Murata GJM0335C1E1R6BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853468 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853468
MLCCs - Multilayer Ceramic Capacitors 1853468
Murata GJM0335C1E1R6BB01D

Murata GJM0335C1E1R6BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853468P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853468P
MLCCs - Multilayer Ceramic Capacitors 1853468P
Murata GJM0335C1E1R6BB01D

Murata GJM0335C1E1R6BB01D

Supplier's Site
Ceramic Capacitors - GJM0335C1E1R6BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E1R6BB01D
Ceramic Capacitors GJM0335C1E1R6BB01D
CAP CER 1.6PF 25V C0G/NP0 0201

CAP CER 1.6PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 1.6Pf, 25V, Mlcc, 0201; Capacitance Murata - 97AH9576 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.6Pf, 25V, Mlcc, 0201; Capacitance Murata
97AH9576
Cap, 1.6Pf, 25V, Mlcc, 0201; Capacitance Murata 97AH9576
CAP, 1.6PF, 25V, MLCC, 0201; Capacitance:1.6pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.6PF, 25V, MLCC, 0201; Capacitance:1.6pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.6Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 13AJ0416 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.6Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
13AJ0416
Cap, 1.6Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 13AJ0416
CAP, 1.6PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1.6PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM0335C1E1R6BB01D 1329479-GJM0335C1E1R6BB01D 490-11177-6-ND 490-11177-2-ND 1853115 1853468P GJM0335C1E1R6BB01D 97AH9576 13AJ0416
Product Name 1.6PF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 1.6Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 1.6Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Range 1.60E-6 microF 1.60E-6 microF 1.60E-6 microF 1.60E-6 microF 1.60E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106MHBS45K2H - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1761-1094-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers