Murata Electronics Capacitors - Ceramic Capacitors GJM0335C1E1R3BB01D

Description
Win Source Part Number: 1115762-GJM0335C1E1R 3BB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 1.3 pF Tolerance: ±0.1pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-17213-2-ND,490-1 7213-1-ND,490-8069-6 ,490-8069-1,490-8069 -2,490-17213-2,GJM03 35C1E1R3BB01E,490-17 213-6-ND,490-17213-1 ,GJM0335C1E1R3BB01D- ND,490-17213-6 Base Product Number: GJM0335C1E
Request a Quote
Description
Win Source Part Number: 1115762-GJM0335C1E1R 3BB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 1.3 pF Tolerance: ±0.1pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-17213-2-ND,490-1 7213-1-ND,490-8069-6 ,490-8069-1,490-8069 -2,490-17213-2,GJM03 35C1E1R3BB01E,490-17 213-6-ND,490-17213-1 ,GJM0335C1E1R3BB01D- ND,490-17213-6 Base Product Number: GJM0335C1E
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1115762-GJM0335C1E1R3BB01D is a chip monolithic ceramic capacitor with a capacitance of 1.3 pF and a rated voltage of 25V. It features a C0G (NP0) temperature coefficient, ensuring stable capacitance over a wide temperature range of -55°C to 125°C. The capacitor is designed for surface mount technology (SMD) and comes in a compact 0201 package, measuring 0.60mm x 0.30mm with a maximum thickness of 0.33mm. It has a capacitance tolerance of ±0.1 pF and is suitable for applications in RF, microwave, and high-frequency circuits. The product is packaged in tape and reel format, with a standard package containing 15,000 units. This capacitor is intended for use with reflow soldering processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1115762-GJM0335C1E1R3BB01D is a chip monolithic ceramic capacitor with a capacitance of 1.3 pF and a rated voltage of 25V. It features a C0G (NP0) temperature coefficient, ensuring stable capacitance over a wide temperature range of -55°C to 125°C. The capacitor is designed for surface mount technology (SMD) and comes in a compact 0201 package, measuring 0.60mm x 0.30mm with a maximum thickness of 0.33mm. It has a capacitance tolerance of ±0.1 pF and is suitable for applications in RF, microwave, and high-frequency circuits. The product is packaged in tape and reel format, with a standard package containing 15,000 units. This capacitor is intended for use with reflow soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1115762-GJM0335C1E1R3BB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1115762-GJM0335C1E1R3BB01D
Capacitors - Ceramic Capacitors 1115762-GJM0335C1E1R3BB01D
Win Source Part Number: 1115762-GJM0335C1E1R 3BB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 1.3 pF Tolerance: ±0.1pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-17213-2-ND,490-1 7213-1-ND,490-8069-6 ,490-8069-1,490-8069 -2,490-17213-2,GJM03 35C1E1R3BB01E,490-17 213-6-ND,490-17213-1 ,GJM0335C1E1R3BB01D- ND,490-17213-6 Base Product Number: GJM0335C1E

Win Source Part Number: 1115762-GJM0335C1E1R3BB01D
Category: Capacitors>Ceramic Capacitors
Series: GJM
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 15,000
Mounting: SMD (SMT)
Capacitance: 1.3 pF
Tolerance: ±0.1pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-17213-2-ND,490-17213-1-ND,490-8069-6,490-8069-1,490-8069-2,490-17213-2,GJM0335C1E1R3BB01E,490-17213-6-ND,490-17213-1,GJM0335C1E1R3BB01D-ND,490-17213-6
Base Product Number: GJM0335C1E

Buy Now Datasheet
Singapore, Singapore
1.3PF 25V Capacitor
60-GJM0335C1E1R3BB01D
1.3PF 25V Capacitor 60-GJM0335C1E1R3BB01D
CAP CER 1.3PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R3BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R3BB01 D can be used for catalog matching and distributor lookup.

CAP CER 1.3PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R3BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R3BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8069-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8069-6-ND
Ceramic Capacitors 490-8069-6-ND
1.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8069-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8069-2-ND
Ceramic Capacitors 490-8069-2-ND
1.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8069-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8069-1-ND
Ceramic Capacitors 490-8069-1-ND
1.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 1.3Pf, 25V, Mlcc, 0201; Capacitance Murata - 83AH2315 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.3Pf, 25V, Mlcc, 0201; Capacitance Murata
83AH2315
Cap, 1.3Pf, 25V, Mlcc, 0201; Capacitance Murata 83AH2315
CAP, 1.3PF, 25V, MLCC, 0201; Capacitance:1.3pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.3PF, 25V, MLCC, 0201; Capacitance:1.3pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GJM0335C1E1R3BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E1R3BB01D
Ceramic Capacitors GJM0335C1E1R3BB01D
CAP CER 1.3PF 25V C0G/NP0 0201

CAP CER 1.3PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1115762-GJM0335C1E1R3BB01D 60-GJM0335C1E1R3BB01D 490-8069-6-ND 490-8069-2-ND 83AH2315 GJM0335C1E1R3BB01D
Product Name Capacitors - Ceramic Capacitors 1.3PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 1.3Pf, 25V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.30E-6 microF 1.30E-6 microF 1.30E-6 microF 1.30E-6 microF
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic - 336SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details