Murata Electronics Ceramic Capacitors GJM0335C1E1R0WB01D

Description
1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10677-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10677-2-ND
Ceramic Capacitors 490-10677-2-ND
1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10677-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10677-6-ND
Ceramic Capacitors 490-10677-6-ND
1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10677-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10677-1-ND
Ceramic Capacitors 490-10677-1-ND
1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM0335C1E1R0WB01D - 872747-GJM0335C1E1R0WB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0335C1E1R0WB01D
872747-GJM0335C1E1R0WB01D
Ceramic Capacitors - GJM0335C1E1R0WB01D 872747-GJM0335C1E1R0WB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872747-GJM0335C1E1R0 WB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-17210-2-ND, GJM0335C1E1R0WB01D-N D, 490-17210-1-ND, 490-17210-2, 490-17210-1, 490-17210-6-ND, 490-17210-6, 490-10677-6, GJM0335C1E1R0WB01E, 490-10677-1, 490-10677-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872747-GJM0335C1E1R0WB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GJM0335C1E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-17210-2-ND, GJM0335C1E1R0WB01D-ND, 490-17210-1-ND, 490-17210-2, 490-17210-1, 490-17210-6-ND, 490-17210-6, 490-10677-6, GJM0335C1E1R0WB01E, 490-10677-1, 490-10677-2

Buy Now Datasheet
Singapore, Singapore
1PF 25V Capacitor
60-GJM0335C1E1R0WB01D
1PF 25V Capacitor 60-GJM0335C1E1R0WB01D
CAP CER 1PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R0WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R0WB01 D can be used for catalog matching and distributor lookup.

CAP CER 1PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R0WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R0WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1853205P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853205P
MLCCs - Multilayer Ceramic Capacitors 1853205P
Murata GJM0335C1E1R0WB01D

Murata GJM0335C1E1R0WB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853107 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853107
MLCCs - Multilayer Ceramic Capacitors 1853107
Murata GJM0335C1E1R0WB01D

Murata GJM0335C1E1R0WB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853205 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853205
MLCCs - Multilayer Ceramic Capacitors 1853205
Murata GJM0335C1E1R0WB01D

Murata GJM0335C1E1R0WB01D

Supplier's Site
Ceramic Capacitors - GJM0335C1E1R0WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E1R0WB01D
Ceramic Capacitors GJM0335C1E1R0WB01D
CAP CER 1PF 25V C0G/NP0 0201

CAP CER 1PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 1Pf, 25V, Mlcc, 0201; Capacitance Murata - 65AH6882 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 25V, Mlcc, 0201; Capacitance Murata
65AH6882
Cap, 1Pf, 25V, Mlcc, 0201; Capacitance Murata 65AH6882
CAP, 1PF, 25V, MLCC, 0201; Capacitance:1pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1PF, 25V, MLCC, 0201; Capacitance:1pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH8177 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH8177
Cap, 1Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH8177
CAP, 1PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10677-2-ND 490-10677-6-ND 872747-GJM0335C1E1R0WB01D 60-GJM0335C1E1R0WB01D 1853205P 1853107 GJM0335C1E1R0WB01D 65AH6882 92AH8177
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GJM0335C1E1R0WB01D 1PF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 1Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 1Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details