Murata Electronics 1PF 25V Capacitor GJM0335C1E1R0CB01D

Description
CAP CER 1PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R0CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R0CB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R0CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R0CB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1PF 25V Capacitor
60-GJM0335C1E1R0CB01D
1PF 25V Capacitor 60-GJM0335C1E1R0CB01D
CAP CER 1PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R0CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R0CB01 D can be used for catalog matching and distributor lookup.

CAP CER 1PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R0CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R0CB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358763-GJM0335C1E1R0CB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358763-GJM0335C1E1R0CB01D
Capacitors - Ceramic Capacitors 1358763-GJM0335C1E1R0CB01D
Win Source Part Number: 1358763-GJM0335C1E1R 0CB01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GJM Package: Tape & Reel Product Status: Active Features: High Q, Low Loss Package / Case: 0201 (0603 Metric) Base Product Number: GJM0335C1E Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 1 pF Tolerance: ±0.25pF Voltage - Rated: 25V Applications: RF, Microwave, High Frequency Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358763-GJM0335C1E1R0CB01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GJM
Package: Tape & Reel
Product Status: Active
Features: High Q, Low Loss
Package / Case: 0201 (0603 Metric)
Base Product Number: GJM0335C1E
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 1 pF
Tolerance: ±0.25pF
Voltage - Rated: 25V
Applications: RF, Microwave, High Frequency
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Ceramic Capacitors - 490-3053-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3053-1-ND
Ceramic Capacitors 490-3053-1-ND
1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3053-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3053-6-ND
Ceramic Capacitors 490-3053-6-ND
1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3053-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3053-2-ND
Ceramic Capacitors 490-3053-2-ND
1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM0335C1E1R0CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E1R0CB01D
Ceramic Capacitors GJM0335C1E1R0CB01D
CAP CER 1PF 25V C0G/NP0 0201

CAP CER 1PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 1Pf, 25V, Mlcc, 0201; Capacitance Murata - 70AH6287 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 25V, Mlcc, 0201; Capacitance Murata
70AH6287
Cap, 1Pf, 25V, Mlcc, 0201; Capacitance Murata 70AH6287
CAP, 1PF, 25V, MLCC, 0201; Capacitance:1pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1PF, 25V, MLCC, 0201; Capacitance:1pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 13AJ0414 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
13AJ0414
Cap, 1Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 13AJ0414
CAP, 1PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM0335C1E1R0CB01D 1358763-GJM0335C1E1R0CB01D 490-3053-1-ND 490-3053-6-ND GJM0335C1E1R0CB01D 70AH6287 13AJ0414
Product Name 1PF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 1Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-6 microF 1.00E-6 microF 1.00E-6 microF 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Film Capacitors - 1908315P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 227UVR016MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details