Murata Electronics Capacitors - Ceramic Capacitors GJM0335C1E120GB01D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1329385-GJM0335C1E12 0GB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 12 pF Tolerance: ±2% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GJM0335C1E120GB0 1DTR,490-GJM0335C1E1 20GB01DDKR,490-GJM03 35C1E120GB01DCT Base Product Number: GJM0335C1E RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1329385-GJM0335C1E12 0GB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 12 pF Tolerance: ±2% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GJM0335C1E120GB0 1DTR,490-GJM0335C1E1 20GB01DDKR,490-GJM03 35C1E120GB01DCT Base Product Number: GJM0335C1E RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329385-GJM0335C1E120GB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329385-GJM0335C1E120GB01D
Capacitors - Ceramic Capacitors 1329385-GJM0335C1E120GB01D
Manufacturer: Murata Electronics Win Source Part Number: 1329385-GJM0335C1E12 0GB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 12 pF Tolerance: ±2% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GJM0335C1E120GB0 1DTR,490-GJM0335C1E1 20GB01DDKR,490-GJM03 35C1E120GB01DCT Base Product Number: GJM0335C1E RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329385-GJM0335C1E120GB01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: RF, Microwave, High Frequency
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 12 pF
Tolerance: ±2%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GJM0335C1E120GB01DTR,490-GJM0335C1E120GB01DDKR,490-GJM0335C1E120GB01DCT
Base Product Number: GJM0335C1E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
12PF 25V Capacitor
60-GJM0335C1E120GB01D
12PF 25V Capacitor 60-GJM0335C1E120GB01D
CAP CER 12PF 25V C0G/NP0 0201 Product overview: GJM0335C1E120GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E120GB01 D can be used for catalog matching and distributor lookup.

CAP CER 12PF 25V C0G/NP0 0201 Product overview: GJM0335C1E120GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E120GB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GJM0335C1E120GB01DCT-ND - DigiKey
Thief River Falls, MN, United States
12pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

12pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E120GB01DTR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

12pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E120GB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

12pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 12Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH5888 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH5888
Cap, 12Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH5888
CAP, 12PF, 25V, MLCC, 0201; Capacitance:12pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 12PF, 25V, MLCC, 0201; Capacitance:12pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 12Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 77AH4460 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
77AH4460
Cap, 12Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 77AH4460
CAP, 12PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 12PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329385-GJM0335C1E120GB01D 60-GJM0335C1E120GB01D 490-GJM0335C1E120GB01DCT-ND 490-GJM0335C1E120GB01DDKR-ND 66AH5888 77AH4460
Product Name Capacitors - Ceramic Capacitors 12PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 12Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 12Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 107SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details