Murata Electronics Ceramic Capacitors - GJM0335C0J330JB01D GJM0335C0J330JB01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872746-GJM0335C0J330 JB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 33 pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM0335C0J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-8068-6, GJM0335C0J330JB01D-N D, 490-8068-2, 490-8068-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872746-GJM0335C0J330 JB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 33 pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM0335C0J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-8068-6, GJM0335C0J330JB01D-N D, 490-8068-2, 490-8068-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM0335C0J330JB01D - 872746-GJM0335C0J330JB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0335C0J330JB01D
872746-GJM0335C0J330JB01D
Ceramic Capacitors - GJM0335C0J330JB01D 872746-GJM0335C0J330JB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872746-GJM0335C0J330 JB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 33 pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM0335C0J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-8068-6, GJM0335C0J330JB01D-N D, 490-8068-2, 490-8068-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872746-GJM0335C0J330JB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: 33 pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GJM0335C0J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-8068-6, GJM0335C0J330JB01D-ND, 490-8068-2, 490-8068-1

Buy Now Datasheet
Ceramic Capacitors - 490-8068-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8068-2-ND
Ceramic Capacitors 490-8068-2-ND
33pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8068-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8068-1-ND
Ceramic Capacitors 490-8068-1-ND
33pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8068-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8068-6-ND
Ceramic Capacitors 490-8068-6-ND
33pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
33PF 6.3V Capacitor
60-GJM0335C0J330JB01D
33PF 6.3V Capacitor 60-GJM0335C0J330JB01D
CAP CER 33PF 6.3V C0G/NP0 0201 Product overview: GJM0335C0J330JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C0J330JB01 D can be used for catalog matching and distributor lookup.

CAP CER 33PF 6.3V C0G/NP0 0201 Product overview: GJM0335C0J330JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C0J330JB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 33Pf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 36AJ9362 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
36AJ9362
Cap, 33Pf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 36AJ9362
CAP, 33PF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 33PF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872746-GJM0335C0J330JB01D 490-8068-2-ND 490-8068-6-ND 60-GJM0335C0J330JB01D 36AJ9362
Product Name Ceramic Capacitors - GJM0335C0J330JB01D Ceramic Capacitors Ceramic Capacitors 33PF 6.3V Capacitor Cap, 33Pf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - M39014/011352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers