Murata Electronics 33PF 6.3V Capacitor GJM0335C0J330GB01D

Description
CAP CER 33PF 6.3V C0G/NP0 0201 Product overview: GJM0335C0J330GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C0J330GB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 33PF 6.3V C0G/NP0 0201 Product overview: GJM0335C0J330GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C0J330GB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33PF 6.3V Capacitor
60-GJM0335C0J330GB01D
33PF 6.3V Capacitor 60-GJM0335C0J330GB01D
CAP CER 33PF 6.3V C0G/NP0 0201 Product overview: GJM0335C0J330GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C0J330GB01 D can be used for catalog matching and distributor lookup.

CAP CER 33PF 6.3V C0G/NP0 0201 Product overview: GJM0335C0J330GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C0J330GB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14782-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14782-2-ND
Ceramic Capacitors 490-14782-2-ND
33pF ±2% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±2% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14782-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14782-6-ND
Ceramic Capacitors 490-14782-6-ND
33pF ±2% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±2% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14782-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14782-1-ND
Ceramic Capacitors 490-14782-1-ND
33pF ±2% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±2% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM0335C0J330GB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C0J330GB01D
Ceramic Capacitors GJM0335C0J330GB01D
CAP CER 33PF 6.3V C0G/NP0 0201

CAP CER 33PF 6.3V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 33Pf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 36AJ9361 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
36AJ9361
Cap, 33Pf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 36AJ9361
CAP, 33PF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 33PF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM0335C0J330GB01D 490-14782-2-ND 490-14782-6-ND GJM0335C0J330GB01D 36AJ9361
Product Name 33PF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 33Pf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details