Murata Electronics Capacitors - Ceramic Capacitors GJM0335C0J270JB01D

Description
Win Source Part Number: 963698-GJM0335C0J270 JB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 27 pF Tolerance: ±5% Voltage - Rated: 6.3V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): CBR02C270J9GAC; GRM0335C1E270JA01D; GRM0335C1H270JA01D; C0201C270J3GACTU; C0603C0G1H270J030BA; C0603C0G1E270J030BA; CGA1A2C0G1E270J030BA GJM0335C0J270JB01D.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-8067-6,490-8067- 2,GJM0335C0J270JB01D -ND,490-8067-1 Base Product Number: GJM0335C0J
Request a Quote Datasheet
Description
Win Source Part Number: 963698-GJM0335C0J270 JB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 27 pF Tolerance: ±5% Voltage - Rated: 6.3V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): CBR02C270J9GAC; GRM0335C1E270JA01D; GRM0335C1H270JA01D; C0201C270J3GACTU; C0603C0G1H270J030BA; C0603C0G1E270J030BA; CGA1A2C0G1E270J030BA GJM0335C0J270JB01D.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-8067-6,490-8067- 2,GJM0335C0J270JB01D -ND,490-8067-1 Base Product Number: GJM0335C0J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 963698-GJM0335C0J270JB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
963698-GJM0335C0J270JB01D
Capacitors - Ceramic Capacitors 963698-GJM0335C0J270JB01D
Win Source Part Number: 963698-GJM0335C0J270 JB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 27 pF Tolerance: ±5% Voltage - Rated: 6.3V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): CBR02C270J9GAC; GRM0335C1E270JA01D; GRM0335C1H270JA01D; C0201C270J3GACTU; C0603C0G1H270J030BA; C0603C0G1E270J030BA; CGA1A2C0G1E270J030BA GJM0335C0J270JB01D.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-8067-6,490-8067- 2,GJM0335C0J270JB01D -ND,490-8067-1 Base Product Number: GJM0335C0J

Win Source Part Number: 963698-GJM0335C0J270JB01D
Category: Capacitors>Ceramic Capacitors
Series: GJM
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 15,000
Mounting: SMD (SMT)
Capacitance: 27 pF
Tolerance: ±5%
Voltage - Rated: 6.3V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): CBR02C270J9GAC; GRM0335C1E270JA01D; GRM0335C1H270JA01D; C0201C270J3GACTU; C0603C0G1H270J030BA; C0603C0G1E270J030BA; CGA1A2C0G1E270J030BAGJM0335C0J270JB01D.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-8067-6,490-8067-2,GJM0335C0J270JB01D-ND,490-8067-1
Base Product Number: GJM0335C0J

Buy Now Datasheet
Singapore, Singapore
27PF 6.3V Capacitor
60-GJM0335C0J270JB01D
27PF 6.3V Capacitor 60-GJM0335C0J270JB01D
CAP CER 27PF 6.3V C0G/NP0 0201 Product overview: GJM0335C0J270JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C0J270JB01 D can be used for catalog matching and distributor lookup.

CAP CER 27PF 6.3V C0G/NP0 0201 Product overview: GJM0335C0J270JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C0J270JB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8067-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8067-6-ND
Ceramic Capacitors 490-8067-6-ND
27pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8067-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8067-2-ND
Ceramic Capacitors 490-8067-2-ND
27pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8067-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8067-1-ND
Ceramic Capacitors 490-8067-1-ND
27pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 27Pf, 6.3V, Mlcc, 0201; Capacitance Murata - 83AH2310 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 6.3V, Mlcc, 0201; Capacitance Murata
83AH2310
Cap, 27Pf, 6.3V, Mlcc, 0201; Capacitance Murata 83AH2310
CAP, 27PF, 6.3V, MLCC, 0201; Capacitance:27pF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 27PF, 6.3V, MLCC, 0201; Capacitance:27pF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 963698-GJM0335C0J270JB01D 60-GJM0335C0J270JB01D 490-8067-6-ND 490-8067-2-ND 83AH2310
Product Name Capacitors - Ceramic Capacitors 27PF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 27Pf, 6.3V, Mlcc, 0201; Capacitance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-5 microF 2.70E-5 microF 2.70E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers