Murata Electronics 22PF 6.3V Capacitor GJM0335C0J220JB01D

Description
CAP CER 22PF 6.3V C0G/NP0 0201 Product overview: GJM0335C0J220JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C0J220JB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22PF 6.3V C0G/NP0 0201 Product overview: GJM0335C0J220JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C0J220JB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22PF 6.3V Capacitor
60-GJM0335C0J220JB01D
22PF 6.3V Capacitor 60-GJM0335C0J220JB01D
CAP CER 22PF 6.3V C0G/NP0 0201 Product overview: GJM0335C0J220JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C0J220JB01 D can be used for catalog matching and distributor lookup.

CAP CER 22PF 6.3V C0G/NP0 0201 Product overview: GJM0335C0J220JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C0J220JB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6068-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6068-2-ND
Ceramic Capacitors 490-6068-2-ND
22pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

22pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6068-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6068-1-ND
Ceramic Capacitors 490-6068-1-ND
22pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

22pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6068-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6068-6-ND
Ceramic Capacitors 490-6068-6-ND
22pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

22pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM0335C0J220JB01D - 801001-GJM0335C0J220JB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0335C0J220JB01D
801001-GJM0335C0J220JB01D
Ceramic Capacitors - GJM0335C0J220JB01D 801001-GJM0335C0J220JB01D
Manufacturer: Murata Electronics Win Source Part Number: 801001-GJM0335C0J220 JB01D Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 22pF Tolerance: ±5% Voltage - Rated: 6.3V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 801001-GJM0335C0J220JB01D
Packaging: Reel
Mounting Style: SMD
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Capacitance: 22pF
Tolerance: ±5%
Voltage - Rated: 6.3V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
Cap, 22Pf, 6.3V, Mlcc, 0201; Capacitance Murata - 97AH9575 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 6.3V, Mlcc, 0201; Capacitance Murata
97AH9575
Cap, 22Pf, 6.3V, Mlcc, 0201; Capacitance Murata 97AH9575
CAP, 22PF, 6.3V, MLCC, 0201; Capacitance:22pF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 22PF, 6.3V, MLCC, 0201; Capacitance:22pF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Pf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 13AJ0406 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
13AJ0406
Cap, 22Pf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 13AJ0406
CAP, 22PF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 22PF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM0335C0J220JB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM0335C0J220JB01D
6.3V 22pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 22pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GJM0335C0J220JB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C0J220JB01D
Ceramic Capacitors GJM0335C0J220JB01D
CAP CER 22PF 6.3V C0G/NP0 0201

CAP CER 22PF 6.3V C0G/NP0 0201

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 22pF 6.3Volts C0G 5% - 535-GJM0335C0J220JB01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 22pF 6.3Volts C0G 5%
535-GJM0335C0J220JB01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 22pF 6.3Volts C0G 5% 535-GJM0335C0J220JB01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 22pF 6.3Volts C0G 5%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 22pF 6.3Volts C0G 5%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM0335C0J220JB01D 490-6068-2-ND 490-6068-6-ND 801001-GJM0335C0J220JB01D 97AH9575 13AJ0406 GJM0335C0J220JB01D GJM0335C0J220JB01D 535-GJM0335C0J220JB01D
Product Name 22PF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GJM0335C0J220JB01D Cap, 22Pf, 6.3V, Mlcc, 0201; Capacitance Murata Cap, 22Pf, 6.3V, Mlcc, 0201 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 22pF 6.3Volts C0G 5%
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1572-1034-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers