CAP CER 5.1PF 100V X8G 01005
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GJM0225G2A5R1BB01LTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition |
| WVDC | 100 volts |