10pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
CAP CER 10PF 25V C0G/NP0 01005
CAP CER 10PF 25V C0G/NP0 01005
CAP CER 10PF 25V NP0 01005
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GJM0225C1E100JB01LTR-ND | 490-GJM0225C1E100JB01LDKR-ND | GJM0225C1E100JB01L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |