Win Source Part Number: 1378502-GJM0225C1CR2
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: *
Product Status: Active
HTSUS: 8532.24.0020
REACH Status: REACH Unaffected
ECCN: EAR99
CAP CER 0.2PF 16V C0G 01005
CAP CER 0.2PF 16V C0G 01005 Product overview: GJM0225C1CR20WB01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.2PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0225C1CR20WB01
CAP CER 0.2PF 16V C0G 01005
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1378502-GJM0225C1CR20WB01L | 490-GJM0225C1CR20WB01LTR-ND | 60-GJM0225C1CR20WB01L | GJM0225C1CR20WB01L |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 0.2PF 16V Capacitor | Capacitors - Ceramic Capacitors |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | ||
| Applications | High Frequency; RF / Microwave | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| WVDC | 16 volts | 16 volts |