Murata Electronics Ceramic Capacitors GJM0225C1C220JB01L

Description
CAP CER 22PF 16V C0G/NP0 01005
Request a Quote Datasheet
Description
CAP CER 22PF 16V C0G/NP0 01005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0225C1C220JB01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22PF 16V C0G/NP0 01005

CAP CER 22PF 16V C0G/NP0 01005

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0225C1C220JB01LTR-ND - DigiKey
Thief River Falls, MN, United States
22pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

22pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Singapore, Singapore
22PF 16V Capacitor
60-GJM0225C1C220JB01L
22PF 16V Capacitor 60-GJM0225C1C220JB01L
CAP CER 22PF 16V NP0 01005 Product overview: GJM0225C1C220JB01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0225C1C220JB01 L can be used for catalog matching and distributor lookup.

CAP CER 22PF 16V NP0 01005 Product overview: GJM0225C1C220JB01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0225C1C220JB01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GJM0225C1C220JB01L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GJM0225C1C220JB01L
Capacitors - Ceramic Capacitors GJM0225C1C220JB01L
CAP CER 22PF 16V NP0 01005

CAP CER 22PF 16V NP0 01005

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GJM0225C1C220JB01LCT-ND 60-GJM0225C1C220JB01L GJM0225C1C220JB01L
Product Name Ceramic Capacitors 22PF 16V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitor, Ceramic;0.1uF;Multilayer;Radial;100 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186303 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details