Murata Electronics Ceramic Capacitors GJM0225C1C1R4BB01L

Description
CAP CER 1.4PF 16V C0G 01005
Request a Quote Datasheet
Description
CAP CER 1.4PF 16V C0G 01005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0225C1C1R4BB01LTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.4PF 16V C0G 01005

CAP CER 1.4PF 16V C0G 01005

Buy Now Datasheet
Singapore, Singapore
1.4PF 16V Capacitor
60-GJM0225C1C1R4BB01L
1.4PF 16V Capacitor 60-GJM0225C1C1R4BB01L
CAP CER 1.4PF 16V C0G 01005 Product overview: GJM0225C1C1R4BB01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.4PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0225C1C1R4BB01 L can be used for catalog matching and distributor lookup.

CAP CER 1.4PF 16V C0G 01005 Product overview: GJM0225C1C1R4BB01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.4PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0225C1C1R4BB01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM0225C1C1R4BB01L - 984132-GJM0225C1C1R4BB01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0225C1C1R4BB01L
984132-GJM0225C1C1R4BB01L
Ceramic Capacitors - GJM0225C1C1R4BB01L 984132-GJM0225C1C1R4BB01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984132-GJM0225C1C1R4 BB01L Voltage Rating: 16 V Length: 400 µm Capacitance: 1.4 pF Temperature Coefficient: 30 ppm/°C Thickness: 200 µm Height: 220 µm Material: Ceramic Width: 200 µm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Voltage Rating (DC): 16 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984132-GJM0225C1C1R4BB01L
Voltage Rating: 16 V
Length: 400 µm
Capacitance: 1.4 pF
Temperature Coefficient: 30 ppm/°C
Thickness: 200 µm
Height: 220 µm
Material: Ceramic
Width: 200 µm
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
Voltage Rating (DC): 16 V

Buy Now
Capacitors - Ceramic Capacitors - GJM0225C1C1R4BB01L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GJM0225C1C1R4BB01L
Capacitors - Ceramic Capacitors GJM0225C1C1R4BB01L
CAP CER 1.4PF 16V C0G 01005

CAP CER 1.4PF 16V C0G 01005

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM0225C1C1R4BB01LTR-ND 60-GJM0225C1C1R4BB01L 984132-GJM0225C1C1R4BB01L GJM0225C1C1R4BB01L
Product Name Ceramic Capacitors 1.4PF 16V Capacitor Ceramic Capacitors - GJM0225C1C1R4BB01L Capacitors - Ceramic Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
WVAC 16 volts 16 to ? volts 16 volts
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details