CAP CER 0.68UF 25V X6S 1206
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GJ431MC81E684KA01KTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.6800 microF |