Murata Electronics Ceramic Capacitors GCQ1555C1HR80WB01D

Description
0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCQ1555C1HR80WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCQ1555C1HR80WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCQ1555C1HR80WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4881 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4881
Cap, Aec-Q200, 0.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4881
CAP, AEC-Q200, 0.8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCQ1555C1HR80WB01DTR-ND 490-GCQ1555C1HR80WB01DDKR-ND 92AH4881
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021332 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details