Murata Electronics Ceramic Capacitors GCQ1555C1H5R0CB01D

Description
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCQ1555C1H5R0CB01DTR-ND - DigiKey
Thief River Falls, MN, United States
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCQ1555C1H5R0CB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5PF 50V C0G/NP0 0402

CAP CER 5PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCQ1555C1H5R0CB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5PF 50V C0G/NP0 0402

CAP CER 5PF 50V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCQ1555C1H5R0CB01D
CAP CER 5PF 50V C0G/NP0 0402

CAP CER 5PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCQ1555C1H5R0CB01DTR-ND 490-GCQ1555C1H5R0CB01DDKR-ND GCQ1555C1H5R0CB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive High Frequency; Automotive; RF, Microwave, High Frequency, Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1345677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers