Murata Electronics Ceramic Capacitors GCQ1555C1H3R9BB01D

Description
CAP CER 3.9PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 3.9PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCQ1555C1H3R9BB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.9PF 50V C0G/NP0 0402

CAP CER 3.9PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCQ1555C1H3R9BB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.9PF 50V C0G/NP0 0402

CAP CER 3.9PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCQ1555C1H3R9BB01DTR-ND - DigiKey
Thief River Falls, MN, United States
3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCQ1555C1H3R9BB01D
CAP CER 3.9PF 50V C0G/NP0 0402

CAP CER 3.9PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCQ1555C1H3R9BB01DCT-ND 490-GCQ1555C1H3R9BB01DDKR-ND GCQ1555C1H3R9BB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive High Frequency; Automotive; RF, Microwave, High Frequency, Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers