Murata Electronics Ceramic Capacitors GCQ1555C1H240FB01D

Description
CAP CER 24PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 24PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCQ1555C1H240FB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 24PF 50V C0G/NP0 0402

CAP CER 24PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCQ1555C1H240FB01DTR-ND - DigiKey
Thief River Falls, MN, United States
24pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

24pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCQ1555C1H240FB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 24PF 50V C0G/NP0 0402

CAP CER 24PF 50V C0G/NP0 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GCQ1555C1H240FB01DCT-ND 490-GCQ1555C1H240FB01DDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2242-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers