Murata Electronics Ceramic Capacitors GCQ1555C1H220FB01D

Description
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCQ1555C1H220FB01DTR-ND - DigiKey
Thief River Falls, MN, United States
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCQ1555C1H220FB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCQ1555C1H220FB01DCT-ND - DigiKey
Thief River Falls, MN, United States
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4887 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4887
Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4887
CAP, AEC-Q200, 22PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCQ1555C1H220FB01DTR-ND 490-GCQ1555C1H220FB01DDKR-ND 92AH4887
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F651 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1000 microF
View Details
2 suppliers
Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers