Murata Electronics Ceramic Capacitors GCQ1555C1H1R6WB01D

Description
1.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCQ1555C1H1R6WB01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCQ1555C1H1R6WB01D-ND
Ceramic Capacitors GCQ1555C1H1R6WB01D-ND
1.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCQ1555C1H1R6WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCQ1555C1H1R6WB01D
Ceramic Capacitors GCQ1555C1H1R6WB01D
CAP CER 1.6PF 50V C0G/NP0 0402

CAP CER 1.6PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCQ1555C1H1R6WB01D
CAP CER 1.6PF 50V C0G/NP0 0402

CAP CER 1.6PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number GCQ1555C1H1R6WB01D-ND GCQ1555C1H1R6WB01D GCQ1555C1H1R6WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive High Frequency; Automotive; RF, Microwave, High Frequency, Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details