Murata Electronics Ceramic Capacitors GCQ1555C1H1R3WB01D

Description
CAP CER 1.3PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 1.3PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCQ1555C1H1R3WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.3PF 50V C0G/NP0 0402

CAP CER 1.3PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCQ1555C1H1R3WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
1.3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCQ1555C1H1R3WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.3PF 50V C0G/NP0 0402

CAP CER 1.3PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - GCQ1555C1H1R3WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCQ1555C1H1R3WB01D
Ceramic Capacitors GCQ1555C1H1R3WB01D
CAP CER 1.3PF 50V C0G/NP0 0402

CAP CER 1.3PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GCQ1555C1H1R3WB01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCQ1555C1H1R3WB01D
Capacitors - Ceramic Capacitors GCQ1555C1H1R3WB01D
CAP CER 1.3PF 50V C0G/NP0 0402

CAP CER 1.3PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCQ1555C1H1R3WB01DCT-ND 490-GCQ1555C1H1R3WB01DDKR-ND GCQ1555C1H1R3WB01D GCQ1555C1H1R3WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive High Frequency; Automotive; RF, Microwave, High Frequency, Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 337AVD6R3MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701047 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details