Murata Electronics Ceramic Capacitors GCQ1555C1H120GB01D

Description
12pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
12pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCQ1555C1H120GB01DTR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCQ1555C1H120GB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCQ1555C1H120GB01DCT-ND - DigiKey
Thief River Falls, MN, United States
12pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCQ1555C1H120GB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCQ1555C1H120GB01D
Ceramic Capacitors GCQ1555C1H120GB01D
CAP CER 12PF 50V C0G/NP0 0402

CAP CER 12PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCQ1555C1H120GB01DTR-ND 490-GCQ1555C1H120GB01DDKR-ND GCQ1555C1H120GB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M160J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details