Murata Power Solutions Ceramic Capacitors - GCM32ER71C226KE19L GCM32ER71C226KE19L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775028-GCM32ER71C226 KE19L Series: GCM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±10% Temperature Coefficient: X7R Ratings: AEC-Q200 Family Name: GCM Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 16V Thickness (Maximum): 0.106" (2.70mm) Alternative Parts (Cross-Reference): MC10KTX160226; 1210X226K160CT; CC1210KKX7R7BB226; MC10KTB160226; Introduction Date: May 21, 2004 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775028-GCM32ER71C226 KE19L Series: GCM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±10% Temperature Coefficient: X7R Ratings: AEC-Q200 Family Name: GCM Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 16V Thickness (Maximum): 0.106" (2.70mm) Alternative Parts (Cross-Reference): MC10KTX160226; 1210X226K160CT; CC1210KKX7R7BB226; MC10KTB160226; Introduction Date: May 21, 2004 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM32ER71C226KE19L - 775028-GCM32ER71C226KE19L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM32ER71C226KE19L
775028-GCM32ER71C226KE19L
Ceramic Capacitors - GCM32ER71C226KE19L 775028-GCM32ER71C226KE19L
Manufacturer: Murata Electronics North America Win Source Part Number: 775028-GCM32ER71C226 KE19L Series: GCM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±10% Temperature Coefficient: X7R Ratings: AEC-Q200 Family Name: GCM Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 16V Thickness (Maximum): 0.106" (2.70mm) Alternative Parts (Cross-Reference): MC10KTX160226; 1210X226K160CT; CC1210KKX7R7BB226; MC10KTB160226; Introduction Date: May 21, 2004 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775028-GCM32ER71C226KE19L
Series: GCM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±10%
Temperature Coefficient: X7R
Ratings: AEC-Q200
Family Name: GCM
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.106" (2.70mm)
Alternative Parts (Cross-Reference): MC10KTX160226; 1210X226K160CT; CC1210KKX7R7BB226; MC10KTB160226;
Introduction Date: May 21, 2004
ECCN: EAR99
Country of Origin: China, Japan, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
22UF 16V Capacitor
60-GCM32ER71C226KE19L
22UF 16V Capacitor 60-GCM32ER71C226KE19L
CAP CER 22UF 16V X7R 1210 Product overview: GCM32ER71C226KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32ER71C226KE19 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X7R 1210 Product overview: GCM32ER71C226KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32ER71C226KE19L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8202939P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202939P
MLCCs - Multilayer Ceramic Capacitors 8202939P
Murata GCM32ER71C226KE19L

Murata GCM32ER71C226KE19L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706104 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706104
MLCCs - Multilayer Ceramic Capacitors 1706104
Murata GCM32ER71C226KE19L

Murata GCM32ER71C226KE19L

Supplier's Site
Ceramic Capacitors - 490-5242-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5242-1-ND
Ceramic Capacitors 490-5242-1-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5242-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5242-2-ND
Ceramic Capacitors 490-5242-2-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5242-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5242-6-ND
Ceramic Capacitors 490-5242-6-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM32ER71C226KE19L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM32ER71C226KE19L
Ceramic Capacitors GCM32ER71C226KE19L
CAP CER 22UF 16V X7R 1210

CAP CER 22UF 16V X7R 1210

Supplier's Site Datasheet
Cap, Aec-Q200, 22Uf, 16V, Mlcc, 1210 Rohs Compliant Murata - 64AJ4296 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Uf, 16V, Mlcc, 1210 Rohs Compliant Murata
64AJ4296
Cap, Aec-Q200, 22Uf, 16V, Mlcc, 1210 Rohs Compliant Murata 64AJ4296
CAP, AEC-Q200, 22UF, 16V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22UF, 16V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Cap, 22Uf, 16V, Mlcc, 1210 Rohs Compliant Murata - 66AJ7173 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Mlcc, 1210 Rohs Compliant Murata
66AJ7173
Cap, 22Uf, 16V, Mlcc, 1210 Rohs Compliant Murata 66AJ7173
CAP, 22UF, 16V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 22UF, 16V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775028-GCM32ER71C226KE19L 60-GCM32ER71C226KE19L 8202939P 1706104 490-5242-1-ND 490-5242-6-ND GCM32ER71C226KE19L 64AJ4296
Product Name Ceramic Capacitors - GCM32ER71C226KE19L 22UF 16V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 22Uf, 16V, Mlcc, 1210 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details