Murata Electronics Circuit Protection - Fuseholders GCM32EL8EH106KA07L

Description
Manufacturer: AMIS Category: Circuit Protection - Fuseholders Part Status: Obsolete Capacitance: 0.22μF Voltage - Rated: 1.3VDC Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Circuit Protection - Fuseholders Part Status: Obsolete Capacitance: 0.22μF Voltage - Rated: 1.3VDC Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
Circuit Protection - Fuseholders
Manufacturer: AMIS Category: Circuit Protection - Fuseholders Part Status: Obsolete Capacitance: 0.22μF Voltage - Rated: 1.3VDC Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)

Manufacturer: AMIS
Category: Circuit Protection - Fuseholders
Part Status: Obsolete
Capacitance: 0.22μF
Voltage - Rated: 1.3VDC
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
Mounting Type: Surface Mount
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Name Circuit Protection - Fuseholders
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - ATU-08KB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholder Open Design, 5 x 20 / 6.3 x 32 mm, SMD, VDE: 250/500 VAC, UL/CSA: 600/1000 V, Cover, IEC 60355-1 - OGD-SMD - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 0.5000 to 0.6000 volts
View Details
Street Lighting Fuse Boxes - CS0529-000 - TE Connectivity
Specs
Normal Operating Current 2 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details