Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: GCM
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 2.5V
Temperature Coefficient: X7T
Operating Temperature: -55°C ~ 125°C
220µF ±20% 2.5V Ceramic Capacitor X7T 1210 (3225 Metric)
220µF ±20% 2.5V Ceramic Capacitor X7T 1210 (3225 Metric)
CAP CER 220UF 2.5V X7T 1210
CAP CER 220UF 2.5V X7T 1210 Product overview: GCM32ED70E227ME36L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32ED70E227ME36
CAP CER 220UF 2.5V X7T 1210
CAP CER 220UF 2.5V X7T 1210
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM32ED70E227ME36LTR-ND | 490-GCM32ED70E227ME36LDKR-ND | 60-GCM32ED70E227ME36L | GCM32ED70E227ME36L | GCM32ED70E227ME36L | |
| Product Name | Capacitors Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 220UF 2.5V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |
| WVAC | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC |