Murata Electronics 10UF 50V Capacitor GCM32EC71H106KA03K

Description
CAP CER 10UF 50V X7S 1210 Product overview: GCM32EC71H106KA03K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32EC71H106KA03 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 50V X7S 1210 Product overview: GCM32EC71H106KA03K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32EC71H106KA03 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 50V Capacitor
60-GCM32EC71H106KA03K
10UF 50V Capacitor 60-GCM32EC71H106KA03K
CAP CER 10UF 50V X7S 1210 Product overview: GCM32EC71H106KA03K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32EC71H106KA03 K can be used for catalog matching and distributor lookup.

CAP CER 10UF 50V X7S 1210 Product overview: GCM32EC71H106KA03K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32EC71H106KA03K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477917 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477917
MLCCs - Multilayer Ceramic Capacitors 2477917
Murata GCM32EC71H106KA03K

Murata GCM32EC71H106KA03K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477917P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477917P
MLCCs - Multilayer Ceramic Capacitors 2477917P
Murata GCM32EC71H106KA03K

Murata GCM32EC71H106KA03K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477916 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477916
MLCCs - Multilayer Ceramic Capacitors 2477916
Murata GCM32EC71H106KA03K

Murata GCM32EC71H106KA03K

Supplier's Site
Ceramic Capacitors - 490-14535-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14535-6-ND
Ceramic Capacitors 490-14535-6-ND
10µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14535-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14535-2-ND
Ceramic Capacitors 490-14535-2-ND
10µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14535-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14535-1-ND
Ceramic Capacitors 490-14535-1-ND
10µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1378488-GCM32EC71H106KA03K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1378488-GCM32EC71H106KA03K
Capacitors - Ceramic Capacitors 1378488-GCM32EC71H106KA03K
Win Source Part Number: 1378488-GCM32EC71H10 6KA03K Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Base Product Number: GCM32EC71H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7S Thickness (Max): 0.106" (2.70mm)

Win Source Part Number: 1378488-GCM32EC71H106KA03K
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GCM
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Base Product Number: GCM32EC71H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7S
Thickness (Max): 0.106" (2.70mm)

Buy Now Datasheet
Ceramic Capacitors - GCM32EC71H106KA03K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM32EC71H106KA03K
Ceramic Capacitors GCM32EC71H106KA03K
CAP CER 10UF 50V X7S 1210

CAP CER 10UF 50V X7S 1210

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM32EC71H106KA03K
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM32EC71H106KA03K
50V 10uF X7S ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10uF X7S ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 50V, Mlcc, 1210 Rohs Compliant Murata - 92AH4876 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 50V, Mlcc, 1210 Rohs Compliant Murata
92AH4876
Cap, Aec-Q200, 10Uf, 50V, Mlcc, 1210 Rohs Compliant Murata 92AH4876
CAP, AEC-Q200, 10UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 50V, Mlcc, 1210 Rohs Compliant Murata - 03AJ1509 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 50V, Mlcc, 1210 Rohs Compliant Murata
03AJ1509
Cap, Aec-Q200, 10Uf, 50V, Mlcc, 1210 Rohs Compliant Murata 03AJ1509
CAP, AEC-Q200, 10UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM32EC71H106KA03K 2477917 490-14535-6-ND 490-14535-2-ND 1378488-GCM32EC71H106KA03K GCM32EC71H106KA03K GCM32EC71H106KA03K 92AH4876
Product Name 10UF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Aec-Q200, 10Uf, 50V, Mlcc, 1210 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details