Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GCM32EC71E226KE36L

Description
Murata GCM32EC71E226KE36L
Request a Quote Datasheet
Description
Murata GCM32EC71E226KE36L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477915P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477915P
MLCCs - Multilayer Ceramic Capacitors 2477915P
Murata GCM32EC71E226KE36L

Murata GCM32EC71E226KE36L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477914 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477914
MLCCs - Multilayer Ceramic Capacitors 2477914
Murata GCM32EC71E226KE36L

Murata GCM32EC71E226KE36L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477915 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477915
MLCCs - Multilayer Ceramic Capacitors 2477915
Murata GCM32EC71E226KE36L

Murata GCM32EC71E226KE36L

Supplier's Site
Ceramic Capacitors - 490-GCM32EC71E226KE36LTR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32EC71E226KE36LCT-ND - DigiKey
Thief River Falls, MN, United States
22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32EC71E226KE36LDKR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 25V Capacitor
60-GCM32EC71E226KE36L
22UF 25V Capacitor 60-GCM32EC71E226KE36L
CAP CER 22UF 25V X7S 1210 Product overview: GCM32EC71E226KE36L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32EC71E226KE36 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X7S 1210 Product overview: GCM32EC71E226KE36L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32EC71E226KE36L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1060551-GCM32EC71E226KE36L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1060551-GCM32EC71E226KE36L
Capacitors - Ceramic Capacitors 1060551-GCM32EC71E226KE36L
Win Source Part Number: 1060551-GCM32EC71E22 6KE36L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 1,000 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.112" (2.85mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GCM32EC71E226KE3 6LCT,490-GCM32EC71E2 26KE36LDKR,490-GCM32 EC71E226KE36L,490-GC M32EC71E226KE36L-ND, 490-GCM32EC71E226KE3 6LTR Base Product Number: GCM32EC71E

Win Source Part Number: 1060551-GCM32EC71E226KE36L
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,000
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.112" (2.85mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-GCM32EC71E226KE36LCT,490-GCM32EC71E226KE36LDKR,490-GCM32EC71E226KE36L,490-GCM32EC71E226KE36L-ND,490-GCM32EC71E226KE36LTR
Base Product Number: GCM32EC71E

Buy Now
Cap, Aec-Q200, 22Uf, 25V, Mlcc, 1210 Rohs Compliant Murata - 64AJ4291 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Uf, 25V, Mlcc, 1210 Rohs Compliant Murata
64AJ4291
Cap, Aec-Q200, 22Uf, 25V, Mlcc, 1210 Rohs Compliant Murata 64AJ4291
CAP, AEC-Q200, 22UF, 25V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22UF, 25V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Cap, 22Uf, 25V, Mlcc, 1210 Rohs Compliant Murata - 66AJ7171 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Mlcc, 1210 Rohs Compliant Murata
66AJ7171
Cap, 22Uf, 25V, Mlcc, 1210 Rohs Compliant Murata 66AJ7171
CAP, 22UF, 25V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 22UF, 25V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCM32EC71E226KE36L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM32EC71E226KE36L
Ceramic Capacitors GCM32EC71E226KE36L
CAP CER 22UF 25V X7S 1210

CAP CER 22UF 25V X7S 1210

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM32EC71E226KE36L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM32EC71E226KE36L
25V 22uF X7S ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 22uF X7S ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477915P 490-GCM32EC71E226KE36LTR-ND 490-GCM32EC71E226KE36LDKR-ND 60-GCM32EC71E226KE36L 1060551-GCM32EC71E226KE36L 64AJ4291 GCM32EC71E226KE36L GCM32EC71E226KE36L
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 22UF 25V Capacitor Capacitors - Ceramic Capacitors Cap, Aec-Q200, 22Uf, 25V, Mlcc, 1210 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/021293 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers