Murata Electronics Ceramic Capacitors GCM32E5C3B153FWAAK

Description
CAP CER 15000PF 1250V C0G 1210
Request a Quote Datasheet
Description
CAP CER 15000PF 1250V C0G 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM32E5C3B153FWAAKDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15000PF 1250V C0G 1210

CAP CER 15000PF 1250V C0G 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32E5C3B153FWAAKTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15000PF 1250V C0G 1210

CAP CER 15000PF 1250V C0G 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32E5C3B153FWAAKCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15000PF 1250V C0G 1210

CAP CER 15000PF 1250V C0G 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GCM32E5C3B153FWAAKDKR-ND 490-GCM32E5C3B153FWAAKTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers