Murata Electronics Ceramic Capacitors GCM32E5C3B103FWA1K

Description
CAP CER 10000PF 1250V C0G 1210
Request a Quote Datasheet
Description
CAP CER 10000PF 1250V C0G 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM32E5C3B103FWA1KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 1250V C0G 1210

CAP CER 10000PF 1250V C0G 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32E5C3B103FWA1KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 1250V C0G 1210

CAP CER 10000PF 1250V C0G 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32E5C3B103FWA1KTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 1250V C0G 1210

CAP CER 10000PF 1250V C0G 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GCM32E5C3B103FWA1KDKR-ND 490-GCM32E5C3B103FWA1KCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details