0.027µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
0.027µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
0.027µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-GCM32E5C2J273JX03LDKR-ND | 490-GCM32E5C2J273JX03LCT-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0270 microF | 0.0270 microF |