Murata Electronics Ceramic Capacitors GCM32DL81A106KA37L

Description
10µF ±10% 10V Ceramic Capacitor X8L 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 10V Ceramic Capacitor X8L 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM32DL81A106KA37LDKR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 10V Ceramic Capacitor X8L 1210 (3225 Metric)

10µF ±10% 10V Ceramic Capacitor X8L 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32DL81A106KA37LTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 10V Ceramic Capacitor X8L 1210 (3225 Metric)

10µF ±10% 10V Ceramic Capacitor X8L 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32DL81A106KA37LCT-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 10V Ceramic Capacitor X8L 1210 (3225 Metric)

10µF ±10% 10V Ceramic Capacitor X8L 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM32DL81A106KA37L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM32DL81A106KA37L
Ceramic Capacitors GCM32DL81A106KA37L
CAP CER 10UF 10V X8L 1210

CAP CER 10UF 10V X8L 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM32DL81A106KA37LDKR-ND 490-GCM32DL81A106KA37LTR-ND GCM32DL81A106KA37L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101C282U063AK2A - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details