Murata Electronics Ceramic Capacitors GCM32D7U2J103JX01L

Description
CAP CER 10000PF 630V U2J 1210
Request a Quote Datasheet
Description
CAP CER 10000PF 630V U2J 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM32D7U2J103JX01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 630V U2J 1210

CAP CER 10000PF 630V U2J 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32D7U2J103JX01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 630V U2J 1210

CAP CER 10000PF 630V U2J 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32D7U2J103JX01LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Singapore, Singapore
10000PF 630V Capacitor
60-GCM32D7U2J103JX01L
10000PF 630V Capacitor 60-GCM32D7U2J103JX01L
CAP CER 10000PF 630V U2J 1210 Product overview: GCM32D7U2J103JX01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32D7U2J103JX01 L can be used for catalog matching and distributor lookup.

CAP CER 10000PF 630V U2J 1210 Product overview: GCM32D7U2J103JX01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32D7U2J103JX01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM32D7U2J103JX01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM32D7U2J103JX01L
630V 10nF U2J ±5% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

630V 10nF U2J ±5% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM32D7U2J103JX01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM32D7U2J103JX01L
Ceramic Capacitors GCM32D7U2J103JX01L
CAP CER

CAP CER

Supplier's Site
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1210 0.01uF 630volts U2J 5% - 535-GCM32D7U2J103JX01L - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1210 0.01uF 630volts U2J 5%
535-GCM32D7U2J103JX01L
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1210 0.01uF 630volts U2J 5% 535-GCM32D7U2J103JX01L
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1210 0.01uF 630volts U2J 5%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 1210 0.01uF 630volts U2J 5%

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM32D7U2J103JX01LCT-ND 490-GCM32D7U2J103JX01LDKR-ND 60-GCM32D7U2J103JX01L GCM32D7U2J103JX01L GCM32D7U2J103JX01L 535-GCM32D7U2J103JX01L
Product Name Ceramic Capacitors Ceramic Capacitors 10000PF 630V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 1210 0.01uF 630volts U2J 5%
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition U2J
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C17AH181K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details