Murata Electronics Ceramic Capacitors - GCM31MR71H224KA37L GCM31MR71H224KA37L

Description
Manufacturer: Murata Electronics Win Source Part Number: 805288-GCM31MR71H224 KA37L Packaging: Reel Mounting Style: SMD Applications: Automotive Capacitance: 0.22μF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.049" Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 805288-GCM31MR71H224 KA37L Packaging: Reel Mounting Style: SMD Applications: Automotive Capacitance: 0.22μF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.049" Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM31MR71H224KA37L - 805288-GCM31MR71H224KA37L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM31MR71H224KA37L
805288-GCM31MR71H224KA37L
Ceramic Capacitors - GCM31MR71H224KA37L 805288-GCM31MR71H224KA37L
Manufacturer: Murata Electronics Win Source Part Number: 805288-GCM31MR71H224 KA37L Packaging: Reel Mounting Style: SMD Applications: Automotive Capacitance: 0.22μF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.049" Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 805288-GCM31MR71H224KA37L
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Capacitance: 0.22μF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.049"
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
0.22UF 50V Capacitor
60-GCM31MR71H224KA37L
0.22UF 50V Capacitor 60-GCM31MR71H224KA37L
CAP CER 0.22UF 50V X7R 1206 Product overview: GCM31MR71H224KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31MR71H224KA37 L can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 50V X7R 1206 Product overview: GCM31MR71H224KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31MR71H224KA37L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8059-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8059-2-ND
Ceramic Capacitors 490-8059-2-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8059-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8059-6-ND
Ceramic Capacitors 490-8059-6-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8059-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8059-1-ND
Ceramic Capacitors 490-8059-1-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM31MR71H224KA37L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31MR71H224KA37L
Ceramic Capacitors GCM31MR71H224KA37L
CAP CER 0.22UF 50V X7R 1206

CAP CER 0.22UF 50V X7R 1206

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.22uF 50Volts X7R 10% - 535-GCM31MR71H224KA37L - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.22uF 50Volts X7R 10%
535-GCM31MR71H224KA37L
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.22uF 50Volts X7R 10% 535-GCM31MR71H224KA37L
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.22uF 50Volts X7R 10%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.22uF 50Volts X7R 10%

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 805288-GCM31MR71H224KA37L 60-GCM31MR71H224KA37L 490-8059-2-ND 490-8059-6-ND GCM31MR71H224KA37L 535-GCM31MR71H224KA37L
Product Name Ceramic Capacitors - GCM31MR71H224KA37L 0.22UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.22uF 50Volts X7R 10%
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 127GXX016MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers